Vishay Intertechnology, Inc. Through Hole Resistors CMF553K9200CHBF

Description
3.92 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K9200CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9200CHBF-ND
Through Hole Resistors CMF553K9200CHBF-ND
3.92 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.92K OHM 1/2W .25% AXIAL - CMF553K9200CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/2W .25% AXIAL
CMF553K9200CHBF
RES 3.92K OHM 1/2W .25% AXIAL CMF553K9200CHBF
RES 3.92Kohm 1/2W .25% AXIAL

RES 3.92Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 3.92K .25% T-2 B14 Vishay - 68P5681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.92K .25% T-2 B14 Vishay
68P5681
Cmf-55 3.92K .25% T-2 B14 Vishay 68P5681
CMF-55 3.92K .25% T-2 B14

CMF-55 3.92K .25% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K9200CHBF-ND CMF553K9200CHBF 68P5681
Product Name Through Hole Resistors RES 3.92K OHM 1/2W .25% AXIAL Cmf-55 3.92K .25% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers