Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 0.1% AXIAL CMF553K9000BEBF

Description
RES 3.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 0.1% AXIAL - CMF553K9000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 0.1% AXIAL
CMF553K9000BEBF
RES 3.9K OHM 1/2W 0.1% AXIAL CMF553K9000BEBF
RES 3.9Kohm 1/2W 0.1% AXIAL

RES 3.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K9000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K9000BEBF-ND
Through Hole Resistors CMF553K9000BEBF-ND
3.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K9000BEBF CMF553K9000BEBF-ND
Product Name RES 3.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details