Vishay Intertechnology, Inc. Through Hole Resistors CMF553K8320BEEA

Description
3.832 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.832 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K8320BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8320BEEA-ND
Through Hole Resistors CMF553K8320BEEA-ND
3.832 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.832 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K8320BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K8320BEEA
Metal Film Resistors - CMF553K8320BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 3.832K .1% T-9 Ea E3 Vishay - 68P5654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.832K .1% T-9 Ea E3 Vishay
68P5654
Cmf-55 3.832K .1% T-9 Ea E3 Vishay 68P5654
CMF-55 3.832K .1% T-9 EA e3

CMF-55 3.832K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8320BEEA-ND CMF553K8320BEEA 68P5654
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.832K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details