Vishay Intertechnology, Inc. Through Hole Resistors CMF553K8300FLBF

Description
3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K8300FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K8300FLBF-ND
Through Hole Resistors CMF553K8300FLBF-ND
3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.83K OHM 1/2W 1% AXIAL - CMF553K8300FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/2W 1% AXIAL
CMF553K8300FLBF
RES 3.83K OHM 1/2W 1% AXIAL CMF553K8300FLBF
RES 3.83Kohm 1/2W 1% AXIAL

RES 3.83Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.83K 1% T-0 B14 Vishay - 68P5653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.83K 1% T-0 B14 Vishay
68P5653
Cmf-55 3.83K 1% T-0 B14 Vishay 68P5653
CMF-55 3.83K 1% T-0 B14

CMF-55 3.83K 1% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K8300FLBF-ND CMF553K8300FLBF 68P5653
Product Name Through Hole Resistors RES 3.83K OHM 1/2W 1% AXIAL Cmf-55 3.83K 1% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers