Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W .5% AXIAL CMF553K7400DHR6

Description
RES 3.74Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W .5% AXIAL - CMF553K7400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W .5% AXIAL
CMF553K7400DHR6
RES 3.74K OHM 1/2W .5% AXIAL CMF553K7400DHR6
RES 3.74Kohm 1/2W .5% AXIAL

RES 3.74Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400DHR6-ND
Through Hole Resistors CMF553K7400DHR6-ND
3.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K7400DHR6 CMF553K7400DHR6-ND
Product Name RES 3.74K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details