Vishay Intertechnology, Inc. RES 3.74K OHM 1/2W .1% AXIAL CMF553K7400BER670

Description
RES 3.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/2W .1% AXIAL - CMF553K7400BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/2W .1% AXIAL
CMF553K7400BER670
RES 3.74K OHM 1/2W .1% AXIAL CMF553K7400BER670
RES 3.74Kohm 1/2W .1% AXIAL

RES 3.74Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K7400BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K7400BER670-ND
Through Hole Resistors CMF553K7400BER670-ND
3.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2737
Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2737
Resistor,Metal Film,37.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,37.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K7400BER670 CMF553K7400BER670-ND 41C2737
Product Name RES 3.74K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,37.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details