Vishay Intertechnology, Inc. Through Hole Resistors CMF553K6500FHRE

Description
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K6500FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500FHRE-ND
Through Hole Resistors CMF553K6500FHRE-ND
3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.65K OHM 1/2W 1% AXIAL - CMF553K6500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/2W 1% AXIAL
CMF553K6500FHRE
RES 3.65K OHM 1/2W 1% AXIAL CMF553K6500FHRE
RES 3.65Kohm 1/2W 1% AXIAL

RES 3.65Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 3.65K 1% T-2 R36 Vishay - 68P5588 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.65K 1% T-2 R36 Vishay
68P5588
Cmf-55 3.65K 1% T-2 R36 Vishay 68P5588
CMF-55 3.65K 1% T-2 R36

CMF-55 3.65K 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500FHRE-ND CMF553K6500FHRE 68P5588
Product Name Through Hole Resistors RES 3.65K OHM 1/2W 1% AXIAL Cmf-55 3.65K 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details