Vishay Intertechnology, Inc. Through Hole Resistors CMF553K6500DHBF

Description
3.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K6500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K6500DHBF-ND
Through Hole Resistors CMF553K6500DHBF-ND
3.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K6500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K6500DHBF
Metal Film Resistors - CMF553K6500DHBF
Metal Film Resistors - Through Hole 1/4watt 365Kohms .5%

Metal Film Resistors - Through Hole 1/4watt 365Kohms .5%

Supplier's Site
Resistor,metal Film,3.65Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2716
Resistor,metal Film,3.65Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2716
Resistor,Metal Film,3.65KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.65KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K6500DHBF-ND CMF553K6500DHBF 41C2716
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.65Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details