Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K5700DHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K5700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K5700DHRE
Metal Film Resistors - CMF553K5700DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF553K5700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K5700DHRE-ND
Through Hole Resistors CMF553K5700DHRE-ND
3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.57K .5% T-2 R36 Vishay - 68P5556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.57K .5% T-2 R36 Vishay
68P5556
Cmf-55 3.57K .5% T-2 R36 Vishay 68P5556
CMF-55 3.57K .5% T-2 R36

CMF-55 3.57K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K5700DHRE CMF553K5700DHRE-ND 68P5556
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 3.57K .5% T-2 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers