Vishay Intertechnology, Inc. Through Hole Resistors CMF553K4800FHEB70

Description
3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K4800FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4800FHEB70-ND
Through Hole Resistors CMF553K4800FHEB70-ND
3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K4800FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K4800FHEB70
Metal Film Resistors - CMF553K4800FHEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 3.48K 1% T-2 Eb E3 Vishay - 68P5530 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 3.48K 1% T-2 Eb E3 Vishay
68P5530
Cmf-55-70 3.48K 1% T-2 Eb E3 Vishay 68P5530
CMF-55-70 3.48K 1% T-2 EB e3

CMF-55-70 3.48K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4800FHEB70-ND CMF553K4800FHEB70 68P5530
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 3.48K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details