Vishay Intertechnology, Inc. RES 3.48K OHM 1/2W .1% AXIAL CMF553K4800BHRE

Description
RES 3.48Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/2W .1% AXIAL - CMF553K4800BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/2W .1% AXIAL
CMF553K4800BHRE
RES 3.48K OHM 1/2W .1% AXIAL CMF553K4800BHRE
RES 3.48Kohm 1/2W .1% AXIAL

RES 3.48Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4800BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4800BHRE-ND
Through Hole Resistors CMF553K4800BHRE-ND
3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.48K .1% T-2 R36 Vishay - 68P5523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.48K .1% T-2 R36 Vishay
68P5523
Cmf-55 3.48K .1% T-2 R36 Vishay 68P5523
CMF-55 3.48K .1% T-2 R36

CMF-55 3.48K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4800BHRE CMF553K4800BHRE-ND 68P5523
Product Name RES 3.48K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 3.48K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details