Vishay Intertechnology, Inc. Through Hole Resistors CMF553K4000DHR6

Description
3.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K4000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4000DHR6-ND
Through Hole Resistors CMF553K4000DHR6-ND
3.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.4K OHM 1/2W .5% AXIAL - CMF553K4000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/2W .5% AXIAL
CMF553K4000DHR6
RES 3.4K OHM 1/2W .5% AXIAL CMF553K4000DHR6
RES 3.4Kohm 1/2W .5% AXIAL

RES 3.4Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,3.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2629 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2629
Resistor,metal Film,3.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2629
Resistor,Metal Film,3.4KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4000DHR6-ND CMF553K4000DHR6 41C2629
Product Name Through Hole Resistors RES 3.4K OHM 1/2W .5% AXIAL Resistor,metal Film,3.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details