Vishay Intertechnology, Inc. RES 3.4K OHM 1/2W .1% AXIAL CMF553K4000BHRE

Description
RES 3.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/2W .1% AXIAL - CMF553K4000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/2W .1% AXIAL
CMF553K4000BHRE
RES 3.4K OHM 1/2W .1% AXIAL CMF553K4000BHRE
RES 3.4Kohm 1/2W .1% AXIAL

RES 3.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4000BHRE-ND
Through Hole Resistors CMF553K4000BHRE-ND
3.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2623
Resistor,metal Film,3.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2623
Resistor,Metal Film,3.4KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.4KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4000BHRE CMF553K4000BHRE-ND 41C2623
Product Name RES 3.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,3.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details