Vishay Intertechnology, Inc. RES 3.4K OHM 1/2W .1% AXIAL CMF553K4000BHR6

Description
RES 3.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/2W .1% AXIAL - CMF553K4000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/2W .1% AXIAL
CMF553K4000BHR6
RES 3.4K OHM 1/2W .1% AXIAL CMF553K4000BHR6
RES 3.4Kohm 1/2W .1% AXIAL

RES 3.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K4000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K4000BHR6-ND
Through Hole Resistors CMF553K4000BHR6-ND
3.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,34Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2624
Resistor,metal Film,34Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2624
Resistor,Metal Film,34KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,34KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K4000BHR6 CMF553K4000BHR6-ND 41C2624
Product Name RES 3.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,34Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details