Vishay Intertechnology, Inc. RES 3.37K OHM 1/2W 1% AXIAL CMF553K3700FKEA

Description
RES 3.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.37K OHM 1/2W 1% AXIAL - CMF553K3700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.37K OHM 1/2W 1% AXIAL
CMF553K3700FKEA
RES 3.37K OHM 1/2W 1% AXIAL CMF553K3700FKEA
RES 3.37Kohm 1/2W 1% AXIAL

RES 3.37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K3700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3700FKEA-ND
Through Hole Resistors CMF553K3700FKEA-ND
3.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3.37K 1% T-1 Ea E3 Vishay - 48P6488 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.37K 1% T-1 Ea E3 Vishay
48P6488
Cmf-55 3.37K 1% T-1 Ea E3 Vishay 48P6488
CMF-55 3.37K 1% T-1 EA e3

CMF-55 3.37K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3700FKEA CMF553K3700FKEA-ND 48P6488
Product Name RES 3.37K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 3.37K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details