Vishay Intertechnology, Inc. Metal Film Resistors - CMF553K3200DHBF

Description
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms .5% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms .5% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF553K3200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K3200DHBF
Metal Film Resistors - CMF553K3200DHBF
Metal Film Resistors - Through Hole 1/4watt 3.32Kohms .5% 50ppm

Metal Film Resistors - Through Hole 1/4watt 3.32Kohms .5% 50ppm

Supplier's Site
Through Hole Resistors - CMF553K3200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K3200DHBF-ND
Through Hole Resistors CMF553K3200DHBF-ND
3.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2599
Resistor,metal Film,3.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2599
Resistor,Metal Film,3.32KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.32KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K3200DHBF CMF553K3200DHBF-ND 41C2599
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers