Vishay Intertechnology, Inc. Through Hole Resistors CMF553K2400FKBF

Description
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K2400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2400FKBF-ND
Through Hole Resistors CMF553K2400FKBF-ND
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.24K OHM 1/2W 1% AXIAL - CMF553K2400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/2W 1% AXIAL
CMF553K2400FKBF
RES 3.24K OHM 1/2W 1% AXIAL CMF553K2400FKBF
RES 3.24Kohm 1/2W 1% AXIAL

RES 3.24Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,32.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2565
Resistor,metal Film,32.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2565
Resistor,Metal Film,32.4KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,32.4KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2400FKBF-ND CMF553K2400FKBF 41C2565
Product Name Through Hole Resistors RES 3.24K OHM 1/2W 1% AXIAL Resistor,metal Film,32.4Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details