Vishay Intertechnology, Inc. Through Hole Resistors CMF553K2400FHR6

Description
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K2400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2400FHR6-ND
Through Hole Resistors CMF553K2400FHR6-ND
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.24K OHM 1/2W 1% AXIAL - CMF553K2400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/2W 1% AXIAL
CMF553K2400FHR6
RES 3.24K OHM 1/2W 1% AXIAL CMF553K2400FHR6
RES 3.24Kohm 1/2W 1% AXIAL

RES 3.24Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,32.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2561 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,32.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C2561
Res,metal Film,32.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C2561
RES,Metal Film,32.4KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,32.4KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K2400FHR6-ND CMF553K2400FHR6 41C2561
Product Name Through Hole Resistors RES 3.24K OHM 1/2W 1% AXIAL Res,metal Film,32.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details