Vishay Intertechnology, Inc. Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF553K2400FHEK

Description
Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CMF553K2400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CMF553K2400FHEK
Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CMF553K2400FHEK
Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CMF553K2400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K2400FHEK-ND
Through Hole Resistors CMF553K2400FHEK-ND
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF553K2400FHEK CMF553K2400FHEK-ND
Product Name Res Metal Film 3.24K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers