Vishay Intertechnology, Inc. RES 3.16K OHM 1/2W 1% AXIAL CMF553K1600FEBF

Description
RES 3.16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/2W 1% AXIAL - CMF553K1600FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/2W 1% AXIAL
CMF553K1600FEBF
RES 3.16K OHM 1/2W 1% AXIAL CMF553K1600FEBF
RES 3.16Kohm 1/2W 1% AXIAL

RES 3.16Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K1600FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1600FEBF-ND
Through Hole Resistors CMF553K1600FEBF-ND
3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.16Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 73H2758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
73H2758
Resistor,metal Film,3.16Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 73H2758
Resistor,Metal Film,3.16KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,3.16KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K1600FEBF CMF553K1600FEBF-ND 73H2758
Product Name RES 3.16K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.16Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details