Vishay Intertechnology, Inc. Through Hole Resistors CMF553K1250BHBF

Description
3.125 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.125 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K1250BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1250BHBF-ND
Through Hole Resistors CMF553K1250BHBF-ND
3.125 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.125 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.125K OHM 1/2W 0.1% AXIAL - CMF553K1250BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.125K OHM 1/2W 0.1% AXIAL
CMF553K1250BHBF
RES 3.125K OHM 1/2W 0.1% AXIAL CMF553K1250BHBF
RES 3.125Kohm 1/2W 0.1% AXIAL

RES 3.125Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 3.125K .1% T-2 B14 Vishay - 68P5425 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.125K .1% T-2 B14 Vishay
68P5425
Cmf-55 3.125K .1% T-2 B14 Vishay 68P5425
CMF-55 3.125K .1% T-2 B14

CMF-55 3.125K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K1250BHBF-ND CMF553K1250BHBF 68P5425
Product Name Through Hole Resistors RES 3.125K OHM 1/2W 0.1% AXIAL Cmf-55 3.125K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details