Vishay Intertechnology, Inc. RES 3.1K OHM 1/2W 0.1% AXIAL CMF553K1000BEBF

Description
RES 3.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 3.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1K OHM 1/2W 0.1% AXIAL - CMF553K1000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 1/2W 0.1% AXIAL
CMF553K1000BEBF
RES 3.1K OHM 1/2W 0.1% AXIAL CMF553K1000BEBF
RES 3.1Kohm 1/2W 0.1% AXIAL

RES 3.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K1000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K1000BEBF-ND
Through Hole Resistors CMF553K1000BEBF-ND
3.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3.1 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2502 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2502
Cmf55, 3.1 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2502
CMF55, 3.1 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 3.1 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K1000BEBF CMF553K1000BEBF-ND 41C2502
Product Name RES 3.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 3.1 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details