Vishay Intertechnology, Inc. RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FHR6

Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/2W 1% AXIAL - CMF553K0100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W 1% AXIAL
CMF553K0100FHR6
RES 3.01K OHM 1/2W 1% AXIAL CMF553K0100FHR6
RES 3.01Kohm 1/2W 1% AXIAL

RES 3.01Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100FHR6-ND
Through Hole Resistors CMF553K0100FHR6-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,30.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C2459 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,30.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C2459
Res,metal Film,30.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C2459
RES,Metal Film,30.1KOhms,250WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

RES,Metal Film,30.1KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0100FHR6 CMF553K0100FHR6-ND 41C2459
Product Name RES 3.01K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,30.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details