Vishay Precision Group Through Hole Resistors CMF553K0100FHEB

Description
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF3.01KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.01KHFCT-ND
Through Hole Resistors CMF3.01KHFCT-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF3.01KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF3.01KHFTR-ND
Through Hole Resistors CMF3.01KHFTR-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.01K OHM 1% 50PPM 1/2W - CMF553K0100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1% 50PPM 1/2W
CMF553K0100FHEB
RES 3.01K OHM 1% 50PPM 1/2W CMF553K0100FHEB
RES 3.01Kohm 1% 50PPM 1/2W

RES 3.01Kohm 1% 50PPM 1/2W

Supplier's Site
Resistor, Metal Film, 3.01 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3.01 Kohm, 500 Mw, 1%; Resistance Vishay
83R8144
Resistor, Metal Film, 3.01 Kohm, 500 Mw, 1%; Resistance Vishay 83R8144
RESISTOR, METAL FILM, 3.01 KOHM, 500 MW, 1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 3.01 KOHM, 500 MW, 1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 3.01 Kohm, 500 Mw, 1%; Resistance Vishay - 68P5383 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.01 Kohm, 500 Mw, 1%; Resistance Vishay
68P5383
Metal Film Resistor, 3.01 Kohm, 500 Mw, 1%; Resistance Vishay 68P5383
METAL FILM RESISTOR, 3.01 KOHM, 500 MW, 1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.01 KOHM, 500 MW, 1%; Resistance:3.01kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF3.01KHFCT-ND CMF553K0100FHEB 83R8144
Product Name Through Hole Resistors RES 3.01K OHM 1% 50PPM 1/2W Resistor, Metal Film, 3.01 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details