Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0100DEEB

Description
3.01 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0100DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100DEEB-ND
Through Hole Resistors CMF553K0100DEEB-ND
3.01 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K0100DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K0100DEEB
Metal Film Resistors - CMF553K0100DEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 3.01K .5% T-9 Eb E3 Vishay - 68P5377 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01K .5% T-9 Eb E3 Vishay
68P5377
Cmf-55 3.01K .5% T-9 Eb E3 Vishay 68P5377
CMF-55 3.01K .5% T-9 EB e3

CMF-55 3.01K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0100DEEB-ND CMF553K0100DEEB 68P5377
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.01K .5% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers