Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0100CHR6

Description
3.01 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0100CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100CHR6-ND
Through Hole Resistors CMF553K0100CHR6-ND
3.01 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF553K0100CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF553K0100CHR6
Metal Film Resistors - CMF553K0100CHR6
Metal Film Resistors - Through Hole 1/4watt 3.01Kohms 0.25%

Metal Film Resistors - Through Hole 1/4watt 3.01Kohms 0.25%

Supplier's Site
Cmf-55 3.01K .25% T-2 Re6 Vishay - 68P5375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.01K .25% T-2 Re6 Vishay
68P5375
Cmf-55 3.01K .25% T-2 Re6 Vishay 68P5375
CMF-55 3.01K .25% T-2 RE6

CMF-55 3.01K .25% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0100CHR6-ND CMF553K0100CHR6 68P5375
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 3.01K .25% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details