Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0100BHR6

Description
3.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0100BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0100BHR6-ND
Through Hole Resistors CMF553K0100BHR6-ND
3.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.01K OHM 1/2W .1% AXIAL - CMF553K0100BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/2W .1% AXIAL
CMF553K0100BHR6
RES 3.01K OHM 1/2W .1% AXIAL CMF553K0100BHR6
RES 3.01Kohm 1/2W .1% AXIAL

RES 3.01Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2432
Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2432
Resistor,Metal Film,30.1KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.1KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0100BHR6-ND CMF553K0100BHR6 41C2432
Product Name Through Hole Resistors RES 3.01K OHM 1/2W .1% AXIAL Resistor,metal Film,30.1Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers