Vishay Intertechnology, Inc. RES 3K OHM 1/2W 1% AXIAL CMF553K0000FHR6

Description
RES 3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/2W 1% AXIAL - CMF553K0000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 1% AXIAL
CMF553K0000FHR6
RES 3K OHM 1/2W 1% AXIAL CMF553K0000FHR6
RES 3Kohm 1/2W 1% AXIAL

RES 3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF553K0000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000FHR6-ND
Through Hole Resistors CMF553K0000FHR6-ND
3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay - 41C2417 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay
41C2417
Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay 41C2417
CMF55, 3 kOhm, +/- 1 Percent, 50 ppm

CMF55, 3 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000FHR6 CMF553K0000FHR6-ND 41C2417
Product Name RES 3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 3 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details