Vishay Intertechnology, Inc. Through Hole Resistors CMF553K0000DHEB

Description
3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF553K0000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000DHEB-ND
Through Hole Resistors CMF553K0000DHEB-ND
3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3K OHM 1/2W 0.5% AXIAL - CMF553K0000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 0.5% AXIAL
CMF553K0000DHEB
RES 3K OHM 1/2W 0.5% AXIAL CMF553K0000DHEB
RES 3Kohm 1/2W 0.5% AXIAL

RES 3Kohm 1/2W 0.5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF553K0000DHEB-ND CMF553K0000DHEB
Product Name Through Hole Resistors RES 3K OHM 1/2W 0.5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details