Vishay Intertechnology, Inc. Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF553K0000BEEB

Description
Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R - CMF553K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
CMF553K0000BEEB
Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R CMF553K0000BEEB
Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF553K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF553K0000BEEB-ND
Through Hole Resistors CMF553K0000BEEB-ND
3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 3K .1% T-9 Eb E3 Vishay - 68P5353 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3K .1% T-9 Eb E3 Vishay
68P5353
Cmf-55 3K .1% T-9 Eb E3 Vishay 68P5353
CMF-55 3K .1% T-9 EB e3

CMF-55 3K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF553K0000BEEB CMF553K0000BEEB-ND 68P5353
Product Name Res Metal Film 3K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-55 3K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details