Vishay Intertechnology, Inc. RES 39.2 OHM 1/2W 1% AXIAL CMF5539R200FKBF39

Description
RES 39.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/2W 1% AXIAL - CMF5539R200FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/2W 1% AXIAL
CMF5539R200FKBF39
RES 39.2 OHM 1/2W 1% AXIAL CMF5539R200FKBF39
RES 39.2ohm 1/2W 1% AXIAL

RES 39.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539R200FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R200FKBF39-ND
Through Hole Resistors CMF5539R200FKBF39-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 39.2 1% T-1 B14 Vishay - 68P7107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 39.2 1% T-1 B14 Vishay
68P7107
Cmf-55-39 39.2 1% T-1 B14 Vishay 68P7107
CMF-55-39 39.2 1% T-1 B14

CMF-55-39 39.2 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R200FKBF39 CMF5539R200FKBF39-ND 68P7107
Product Name RES 39.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 39.2 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details