Vishay Intertechnology, Inc. RES 39.2 OHM 1/2W .5% AXIAL CMF5539R200DHRE

Description
RES 39.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/2W .5% AXIAL - CMF5539R200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/2W .5% AXIAL
CMF5539R200DHRE
RES 39.2 OHM 1/2W .5% AXIAL CMF5539R200DHRE
RES 39.2ohm 1/2W .5% AXIAL

RES 39.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5539R200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539R200DHRE-ND
Through Hole Resistors CMF5539R200DHRE-ND
39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4085
Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4085
Resistor,Metal Film,39.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539R200DHRE CMF5539R200DHRE-ND 41C4085
Product Name RES 39.2 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,39.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details