Vishay Precision Group Metal Film Resistors - CMF5539R200DHR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5539R200DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5539R200DHR8
Metal Film Resistors - CMF5539R200DHR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 39.2 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C4088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 39.2 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C4088
Cmf55, 39.2 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C4088
CMF55, 39.2 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 39.2 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5539R200DHR8 41C4088
Product Name Metal Film Resistors - Cmf55, 39.2 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers