Vishay Intertechnology, Inc. Through Hole Resistors CMF5539K700BER670

Description
39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539K700BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K700BER670-ND
Through Hole Resistors CMF5539K700BER670-ND
39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.7K OHM 1/2W .1% AXIAL - CMF5539K700BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7K OHM 1/2W .1% AXIAL
CMF5539K700BER670
RES 39.7K OHM 1/2W .1% AXIAL CMF5539K700BER670
RES 39.7Kohm 1/2W .1% AXIAL

RES 39.7Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,397Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,397Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C4062
Resistor,metal Film,397Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C4062
Resistor,Metal Film,397KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,397KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K700BER670-ND CMF5539K700BER670 41C4062
Product Name Through Hole Resistors RES 39.7K OHM 1/2W .1% AXIAL Resistor,metal Film,397Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers