Vishay Intertechnology, Inc. Metal Film Resistors - CMF5539K200JLEK

Description
Metal Film Resistors - Through Hole CMF-55 39.2K 5% T-0 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 39.2K 5% T-0 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5539K200JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5539K200JLEK
Metal Film Resistors - CMF5539K200JLEK
Metal Film Resistors - Through Hole CMF-55 39.2K 5% T-0 EK e3

Metal Film Resistors - Through Hole CMF-55 39.2K 5% T-0 EK e3

Supplier's Site
Through Hole Resistors - CMF5539K200JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K200JLEK-ND
Through Hole Resistors CMF5539K200JLEK-ND
39.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 39.2K 5% T-0 Ek E3 Vishay - 68P7083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.2K 5% T-0 Ek E3 Vishay
68P7083
Cmf-55 39.2K 5% T-0 Ek E3 Vishay 68P7083
CMF-55 39.2K 5% T-0 EK e3

CMF-55 39.2K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200JLEK CMF5539K200JLEK-ND 68P7083
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 39.2K 5% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details