Vishay Intertechnology, Inc. Through Hole Resistors CMF5539K200FHR6

Description
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5539K200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K200FHR6-ND
Through Hole Resistors CMF5539K200FHR6-ND
39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39.2K OHM 1/2W 1% AXIAL - CMF5539K200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/2W 1% AXIAL
CMF5539K200FHR6
RES 39.2K OHM 1/2W 1% AXIAL CMF5539K200FHR6
RES 39.2Kohm 1/2W 1% AXIAL

RES 39.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 39.2K 1% T-2 Re6 Vishay - 68P7079 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 39.2K 1% T-2 Re6 Vishay
68P7079
Cmf-55 39.2K 1% T-2 Re6 Vishay 68P7079
CMF-55 39.2K 1% T-2 RE6

CMF-55 39.2K 1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5539K200FHR6-ND CMF5539K200FHR6 68P7079
Product Name Through Hole Resistors RES 39.2K OHM 1/2W 1% AXIAL Cmf-55 39.2K 1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers