Vishay Intertechnology, Inc. METAL FILM,1/8W,39.2K,.1%,25PPM,T/R CMF5539K200BER6

Description
METAL FILM,1/8W,39.2K,.1%, 25PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,39.2K,.1%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,39.2K,.1%,25PPM,T/R - CMF5539K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,39.2K,.1%,25PPM,T/R
CMF5539K200BER6
METAL FILM,1/8W,39.2K,.1%,25PPM,T/R CMF5539K200BER6
METAL FILM,1/8W,39.2K,.1%, 25PPM,T/R

METAL FILM,1/8W,39.2K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - CMF5539K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5539K200BER6-ND
Through Hole Resistors CMF5539K200BER6-ND
39.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5539K200BER6 CMF5539K200BER6-ND
Product Name METAL FILM,1/8W,39.2K,.1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers