Vishay Intertechnology, Inc. RES 395 OHM 1/2W 1% AXIAL CMF55395R00FKEB

Description
RES 395ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 395ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 395 OHM 1/2W 1% AXIAL - CMF55395R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 395 OHM 1/2W 1% AXIAL
CMF55395R00FKEB
RES 395 OHM 1/2W 1% AXIAL CMF55395R00FKEB
RES 395ohm 1/2W 1% AXIAL

RES 395ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55395R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55395R00FKEB-ND
Through Hole Resistors CMF55395R00FKEB-ND
395 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

395 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 395 1% T-1 Eb E3 Vishay - 48P6684 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 395 1% T-1 Eb E3 Vishay
48P6684
Cmf-55 395 1% T-1 Eb E3 Vishay 48P6684
CMF-55 395 1% T-1 EB e3

CMF-55 395 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55395R00FKEB CMF55395R00FKEB-ND 48P6684
Product Name RES 395 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 395 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 395 ohms 395 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details