Vishay Intertechnology, Inc. RES 392 OHM 1/2W .1% AXIAL CMF55392R00BHEK

Description
RES 392ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/2W .1% AXIAL - CMF55392R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W .1% AXIAL
CMF55392R00BHEK
RES 392 OHM 1/2W .1% AXIAL CMF55392R00BHEK
RES 392ohm 1/2W .1% AXIAL

RES 392ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55392R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55392R00BHEK-ND
Through Hole Resistors CMF55392R00BHEK-ND
392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55392R00BHEK CMF55392R00BHEK-ND
Product Name RES 392 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details