Vishay Intertechnology, Inc. RES 390 OHM 1/2W 5% AXIAL CMF55390R00JKEA

Description
RES 390ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/2W 5% AXIAL - CMF55390R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/2W 5% AXIAL
CMF55390R00JKEA
RES 390 OHM 1/2W 5% AXIAL CMF55390R00JKEA
RES 390ohm 1/2W 5% AXIAL

RES 390ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55390R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55390R00JKEA-ND
Through Hole Resistors CMF55390R00JKEA-ND
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 390 5% T-1 Ea E3 Vishay - 68P7125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 390 5% T-1 Ea E3 Vishay
68P7125
Cmf-55 390 5% T-1 Ea E3 Vishay 68P7125
CMF-55 390 5% T-1 EA e3

CMF-55 390 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55390R00JKEA CMF55390R00JKEA-ND 68P7125
Product Name RES 390 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 390 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers