Vishay Intertechnology, Inc. RES 390 OHM 1/2W 1% AXIAL CMF55390R00FHEK

Description
RES 390ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/2W 1% AXIAL - CMF55390R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/2W 1% AXIAL
CMF55390R00FHEK
RES 390 OHM 1/2W 1% AXIAL CMF55390R00FHEK
RES 390ohm 1/2W 1% AXIAL

RES 390ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55390R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55390R00FHEK-ND
Through Hole Resistors CMF55390R00FHEK-ND
390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55390R00FHEK CMF55390R00FHEK-ND
Product Name RES 390 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers