Vishay Intertechnology, Inc. RES 390 OHM 1/2W 0.1% AXIAL CMF55390R00BHEA

Description
RES 390ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/2W 0.1% AXIAL - CMF55390R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/2W 0.1% AXIAL
CMF55390R00BHEA
RES 390 OHM 1/2W 0.1% AXIAL CMF55390R00BHEA
RES 390ohm 1/2W 0.1% AXIAL

RES 390ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55390R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55390R00BHEA-ND
Through Hole Resistors CMF55390R00BHEA-ND
390 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55390R00BHEA CMF55390R00BHEA-ND
Product Name RES 390 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details