Vishay Intertechnology, Inc. Through Hole Resistors CMF55383R00FHEK

Description
383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55383R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383R00FHEK-ND
Through Hole Resistors CMF55383R00FHEK-ND
383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 383 OHM 1/2W 1% AXIAL - CMF55383R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/2W 1% AXIAL
CMF55383R00FHEK
RES 383 OHM 1/2W 1% AXIAL CMF55383R00FHEK
RES 383ohm 1/2W 1% AXIAL

RES 383ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 383 1% T-2 Ek E3 Vishay - 68P7043 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 383 1% T-2 Ek E3 Vishay
68P7043
Cmf-55 383 1% T-2 Ek E3 Vishay 68P7043
CMF-55 383 1% T-2 EK e3

CMF-55 383 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383R00FHEK-ND CMF55383R00FHEK 68P7043
Product Name Through Hole Resistors RES 383 OHM 1/2W 1% AXIAL Cmf-55 383 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details