Vishay Intertechnology, Inc. RES 383 OHM 1% 50PPM 1/2W CMF55383R00FHEB

Description
RES 383ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 383ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1% 50PPM 1/2W - CMF55383R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1% 50PPM 1/2W
CMF55383R00FHEB
RES 383 OHM 1% 50PPM 1/2W CMF55383R00FHEB
RES 383ohm 1% 50PPM 1/2W

RES 383ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF383HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF383HFCT-ND
Through Hole Resistors CMF383HFCT-ND
383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF383HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF383HFTR-ND
Through Hole Resistors CMF383HFTR-ND
383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55383R00FHEB CMF383HFCT-ND
Product Name RES 383 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers