Vishay Intertechnology, Inc. RES 383K OHM 1/2W .1% AXIAL CMF55383K00BHRE

Description
RES 383Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/2W .1% AXIAL - CMF55383K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/2W .1% AXIAL
CMF55383K00BHRE
RES 383K OHM 1/2W .1% AXIAL CMF55383K00BHRE
RES 383Kohm 1/2W .1% AXIAL

RES 383Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55383K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383K00BHRE-ND
Through Hole Resistors CMF55383K00BHRE-ND
383 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 383K .1% T-2 R36 Vishay - 68P7032 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 383K .1% T-2 R36 Vishay
68P7032
Cmf-55 383K .1% T-2 R36 Vishay 68P7032
CMF-55 383K .1% T-2 R36

CMF-55 383K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383K00BHRE CMF55383K00BHRE-ND 68P7032
Product Name RES 383K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 383K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details