Vishay Intertechnology, Inc. Metal Film Resistors - CMF5537R400FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5537R400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5537R400FHBF
Metal Film Resistors - CMF5537R400FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5537R400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537R400FHBF-ND
Through Hole Resistors CMF5537R400FHBF-ND
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3934
Resistor,metal Film,37.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3934
Resistor,Metal Film,37.4Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37.4Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537R400FHBF CMF5537R400FHBF-ND 41C3934
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,37.4Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details