Vishay Intertechnology, Inc. Through Hole Resistors CMF5537K500FKRE

Description
37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5537K500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K500FKRE-ND
Through Hole Resistors CMF5537K500FKRE-ND
37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 37.5K OHM 1/2W 1% AXIAL - CMF5537K500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.5K OHM 1/2W 1% AXIAL
CMF5537K500FKRE
RES 37.5K OHM 1/2W 1% AXIAL CMF5537K500FKRE
RES 37.5Kohm 1/2W 1% AXIAL

RES 37.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 37.5K 1% T-1 R36 Vishay - 68P6932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.5K 1% T-1 R36 Vishay
68P6932
Cmf-55 37.5K 1% T-1 R36 Vishay 68P6932
CMF-55 37.5K 1% T-1 R36

CMF-55 37.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K500FKRE-ND CMF5537K500FKRE 68P6932
Product Name Through Hole Resistors RES 37.5K OHM 1/2W 1% AXIAL Cmf-55 37.5K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details