Vishay Intertechnology, Inc. Through Hole Resistors CMF5537K400DHR6

Description
37.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5537K400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400DHR6-ND
Through Hole Resistors CMF5537K400DHR6-ND
37.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5537K400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5537K400DHR6
Metal Film Resistors - CMF5537K400DHR6
Metal Film Resistors - Through Hole 1/4watt 37.4Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 37.4Kohms 0.5%

Supplier's Site
Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3901
Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3901
Resistor,Metal Film,37.4KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400DHR6-ND CMF5537K400DHR6 41C3901
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details