Vishay Intertechnology, Inc. Through Hole Resistors CMF5537K400BHRE

Description
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5537K400BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400BHRE-ND
Through Hole Resistors CMF5537K400BHRE-ND
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 37.4K OHM 1/2W .1% AXIAL - CMF5537K400BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W .1% AXIAL
CMF5537K400BHRE
RES 37.4K OHM 1/2W .1% AXIAL CMF5537K400BHRE
RES 37.4Kohm 1/2W .1% AXIAL

RES 37.4Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 37.4K .1% T-2 R36 Vishay - 68P6913 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.4K .1% T-2 R36 Vishay
68P6913
Cmf-55 37.4K .1% T-2 R36 Vishay 68P6913
CMF-55 37.4K .1% T-2 R36

CMF-55 37.4K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400BHRE-ND CMF5537K400BHRE 68P6913
Product Name Through Hole Resistors RES 37.4K OHM 1/2W .1% AXIAL Cmf-55 37.4K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details