Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W .1% AXIAL CMF5537K400BHEA

Description
RES 37.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W .1% AXIAL - CMF5537K400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W .1% AXIAL
CMF5537K400BHEA
RES 37.4K OHM 1/2W .1% AXIAL CMF5537K400BHEA
RES 37.4Kohm 1/2W .1% AXIAL

RES 37.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400BHEA-ND
Through Hole Resistors CMF5537K400BHEA-ND
37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 37.4K .1% T-2 Ea E3 Vishay - 68P6911 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.4K .1% T-2 Ea E3 Vishay
68P6911
Cmf-55 37.4K .1% T-2 Ea E3 Vishay 68P6911
CMF-55 37.4K .1% T-2 EA e3

CMF-55 37.4K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400BHEA CMF5537K400BHEA-ND 68P6911
Product Name RES 37.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 37.4K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details